Vishay Intertechnology, Inc. RES 3.48K OHM 0.15W 0.1% 1605 M55342K04B3B48RTS

Description
RES 3.48Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 3.48Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 0.15W 0.1% 1605 - M55342K04B3B48RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 0.15W 0.1% 1605
M55342K04B3B48RTS
RES 3.48K OHM 0.15W 0.1% 1605 M55342K04B3B48RTS
RES 3.48Kohm 0.15W 0.1% 1605

RES 3.48Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B3B48RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B3B48RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K04B3B48RTSTR-ND
3.48 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.48 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B3B48RTS 764-M55342K04B3B48RTSTR-ND
Product Name RES 3.48K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details