Vishay Intertechnology, Inc. RES 3.32K OHM 0.15W 0.1% 1605 M55342K04B3B32RWS

Description
RES 3.32Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 3.32Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 0.15W 0.1% 1605 - M55342K04B3B32RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 0.15W 0.1% 1605
M55342K04B3B32RWS
RES 3.32K OHM 0.15W 0.1% 1605 M55342K04B3B32RWS
RES 3.32Kohm 0.15W 0.1% 1605

RES 3.32Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B3B32RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B3B32RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B3B32RWS-ND
3.32 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.32 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B3B32RWS 764-M55342K04B3B32RWS-ND
Product Name RES 3.32K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers