Vishay Precision Group Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K04B39J0RWB

Description
Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K04B39J0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K04B39J0RWB
Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K04B39J0RWB
Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,39Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C5571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,39Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C5571
Resistor,thick Film,39Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C5571
Resistor,Thick Film,39Ohms,40WV,5+/ -% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,39Ohms,40WV,5+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B39J0RWB 56C5571
Product Name Res Thin Film 1505 39 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,39Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers