Vishay Precision Group Rcwpm-5150 39.2 1% K M55342K04B39D2R Tsl Vishay M55342K04B39D2RWL

Description
RCWPM-5150 39.2 1% K M55342K04B39D2R TSL
Description
RCWPM-5150 39.2 1% K M55342K04B39D2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 39.2 1% K M55342K04B39D2R Tsl Vishay - 20P7491 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 39.2 1% K M55342K04B39D2R Tsl Vishay
20P7491
Rcwpm-5150 39.2 1% K M55342K04B39D2R Tsl Vishay 20P7491
RCWPM-5150 39.2 1% K M55342K04B39D2R TSL

RCWPM-5150 39.2 1% K M55342K04B39D2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7491
Product Name Rcwpm-5150 39.2 1% K M55342K04B39D2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details