Vishay Intertechnology, Inc. RES 397 OHM 0.15W 0.1% 1605 M55342K04B397ARWS

Description
RES 397ohm 0.15W 0.1% 1605
Request a Quote
Description
RES 397ohm 0.15W 0.1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 397 OHM 0.15W 0.1% 1605 - M55342K04B397ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 397 OHM 0.15W 0.1% 1605
M55342K04B397ARWS
RES 397 OHM 0.15W 0.1% 1605 M55342K04B397ARWS
RES 397ohm 0.15W 0.1% 1605

RES 397ohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B397ARWS
Product Name RES 397 OHM 0.15W 0.1% 1605
Resistance Range 397 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details