Vishay Precision Group Rcwpm-5150 390 5% K M55342K04B390Jr Rsl Vishay M55342K04B390JRUL

Description
RCWPM-5150 390 5% K M55342K04B390JR RSL
Description
RCWPM-5150 390 5% K M55342K04B390JR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 390 5% K M55342K04B390Jr Rsl Vishay - 20P7520 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 390 5% K M55342K04B390Jr Rsl Vishay
20P7520
Rcwpm-5150 390 5% K M55342K04B390Jr Rsl Vishay 20P7520
RCWPM-5150 390 5% K M55342K04B390JR RSL

RCWPM-5150 390 5% K M55342K04B390JR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7520
Product Name Rcwpm-5150 390 5% K M55342K04B390Jr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details