Vishay Precision Group Rcwpm-5150 38.3K 1% K M55342K04B38E3R Rs Vishay M55342K04B38E3RUL

Description
RCWPM-5150 38.3K 1% K M55342K04B38E3R RS
Description
RCWPM-5150 38.3K 1% K M55342K04B38E3R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 38.3K 1% K M55342K04B38E3R Rs Vishay - 20P7480 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 38.3K 1% K M55342K04B38E3R Rs Vishay
20P7480
Rcwpm-5150 38.3K 1% K M55342K04B38E3R Rs Vishay 20P7480
RCWPM-5150 38.3K 1% K M55342K04B38E3R RS

RCWPM-5150 38.3K 1% K M55342K04B38E3R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7480
Product Name Rcwpm-5150 38.3K 1% K M55342K04B38E3R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers