Vishay Precision Group Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B383DRS6

Description
Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B383DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B383DRS6
Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B383DRS6
Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,383Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C5529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,383Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C5529
Resistor,thick Film,383Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C5529
Resistor,Thick Film,383Ohms,40WV,1+ /-% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,383Ohms,40WV,1+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B383DRS6 56C5529
Product Name Res Thin Film 1505 383 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,383Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details