Vishay Precision Group Rcwpm-5150 37.4 1% K M55342K04B37D4R Tsl Vishay M55342K04B37D4RWL

Description
RCWPM-5150 37.4 1% K M55342K04B37D4R TSL
Description
RCWPM-5150 37.4 1% K M55342K04B37D4R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 37.4 1% K M55342K04B37D4R Tsl Vishay - 20P7461 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 37.4 1% K M55342K04B37D4R Tsl Vishay
20P7461
Rcwpm-5150 37.4 1% K M55342K04B37D4R Tsl Vishay 20P7461
RCWPM-5150 37.4 1% K M55342K04B37D4R TSL

RCWPM-5150 37.4 1% K M55342K04B37D4R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7461
Product Name Rcwpm-5150 37.4 1% K M55342K04B37D4R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details