Vishay Precision Group Rcwpm-5150 374K 1% K M55342K04B374Es Tsl Vishay M55342K04B374ESWL

Description
RCWPM-5150 374K 1% K M55342K04B374ES TSL
Description
RCWPM-5150 374K 1% K M55342K04B374ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 374K 1% K M55342K04B374Es Tsl Vishay - 20P7475 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 374K 1% K M55342K04B374Es Tsl Vishay
20P7475
Rcwpm-5150 374K 1% K M55342K04B374Es Tsl Vishay 20P7475
RCWPM-5150 374K 1% K M55342K04B374ES TSL

RCWPM-5150 374K 1% K M55342K04B374ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7475
Product Name Rcwpm-5150 374K 1% K M55342K04B374Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details