Vishay Precision Group Rcwpm-5150 374 1% K M55342K04B374Dm Rsl Vishay M55342K04B374DMUL

Description
RCWPM-5150 374 1% K M55342K04B374DM RSL
Description
RCWPM-5150 374 1% K M55342K04B374DM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 374 1% K M55342K04B374Dm Rsl Vishay - 20P7468 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 374 1% K M55342K04B374Dm Rsl Vishay
20P7468
Rcwpm-5150 374 1% K M55342K04B374Dm Rsl Vishay 20P7468
RCWPM-5150 374 1% K M55342K04B374DM RSL

RCWPM-5150 374 1% K M55342K04B374DM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7468
Product Name Rcwpm-5150 374 1% K M55342K04B374Dm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details