Vishay Intertechnology, Inc. SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,TR M55342K04B374ART0

Description
SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet
Description
SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,TR - M55342K04B374ART0 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,TR
M55342K04B374ART0
SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,TR M55342K04B374ART0
SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,T R

SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B374ART0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B374ART0TR-ND
Chip Resistor - Surface Mount 764-M55342K04B374ART0TR-ND
374 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

374 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B374ART0 764-M55342K04B374ART0TR-ND
Product Name SMD,1505,.15W,374 ,.1%,100PPM,R/.01%,TR Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details