Vishay Precision Group Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B36G0RS6

Description
Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B36G0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B36G0RS6
Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B36G0RS6
Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,36Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C5448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,36Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C5448
Resistor,thick Film,36Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C5448
Resistor,Thick Film,36Ohms,40WV,2+/ -% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,36Ohms,40WV,2+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B36G0RS6 56C5448
Product Name Res Thin Film 1505 36 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,36Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers