Vishay Precision Group Rcwpm-5150 36.5 1% K M55342K04B36D5S Rsl Vishay M55342K04B36D5SUL

Description
RCWPM-5150 36.5 1% K M55342K04B36D5S RSL
Description
RCWPM-5150 36.5 1% K M55342K04B36D5S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 36.5 1% K M55342K04B36D5S Rsl Vishay - 20P7422 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 36.5 1% K M55342K04B36D5S Rsl Vishay
20P7422
Rcwpm-5150 36.5 1% K M55342K04B36D5S Rsl Vishay 20P7422
RCWPM-5150 36.5 1% K M55342K04B36D5S RSL

RCWPM-5150 36.5 1% K M55342K04B36D5S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7422
Product Name Rcwpm-5150 36.5 1% K M55342K04B36D5S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details