Vishay Precision Group Rcwpm-5150 348 1% K M55342K04B348Dp Rsl Vishay M55342K04B348DPUL

Description
RCWPM-5150 348 1% K M55342K04B348DP RSL
Description
RCWPM-5150 348 1% K M55342K04B348DP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 348 1% K M55342K04B348Dp Rsl Vishay - 20P7394 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 348 1% K M55342K04B348Dp Rsl Vishay
20P7394
Rcwpm-5150 348 1% K M55342K04B348Dp Rsl Vishay 20P7394
RCWPM-5150 348 1% K M55342K04B348DP RSL

RCWPM-5150 348 1% K M55342K04B348DP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7394
Product Name Rcwpm-5150 348 1% K M55342K04B348Dp Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details