Vishay Precision Group Rcwpm-5150 33K 2% K M55342K04B33H0S Tsl Vishay M55342K04B33H0SWL

Description
RCWPM-5150 33K 2% K M55342K04B33H0S TSL
Description
RCWPM-5150 33K 2% K M55342K04B33H0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 33K 2% K M55342K04B33H0S Tsl Vishay - 20P7325 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 33K 2% K M55342K04B33H0S Tsl Vishay
20P7325
Rcwpm-5150 33K 2% K M55342K04B33H0S Tsl Vishay 20P7325
RCWPM-5150 33K 2% K M55342K04B33H0S TSL

RCWPM-5150 33K 2% K M55342K04B33H0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7325
Product Name Rcwpm-5150 33K 2% K M55342K04B33H0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details