Vishay Intertechnology, Inc. RES 33.2K OHM 0.15W 0.1% 1605 M55342K04B33B2RWS

Description
RES 33.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 33.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 0.15W 0.1% 1605 - M55342K04B33B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 0.15W 0.1% 1605
M55342K04B33B2RWS
RES 33.2K OHM 0.15W 0.1% 1605 M55342K04B33B2RWS
RES 33.2Kohm 0.15W 0.1% 1605

RES 33.2Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B33B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B33B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B33B2RWS-ND
33.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

33.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B33B2RWS 764-M55342K04B33B2RWS-ND
Product Name RES 33.2K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers