Vishay Intertechnology, Inc. RES 332 OHM 0.15W 0.1% 1605 M55342K04B332ARTS

Description
RES 332ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 332ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 0.15W 0.1% 1605 - M55342K04B332ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 0.15W 0.1% 1605
M55342K04B332ARTS
RES 332 OHM 0.15W 0.1% 1605 M55342K04B332ARTS
RES 332ohm 0.15W 0.1% 1605

RES 332ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B332ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B332ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K04B332ARTSTR-ND
332 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

332 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B332ARTS 764-M55342K04B332ARTSTR-ND
Product Name RES 332 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details