Vishay Intertechnology, Inc. RES 30.1K OHM 0.15W 1% 1605 M55342K04B30E1RWSV

Description
RES 30.1Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 30.1Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 0.15W 1% 1605 - M55342K04B30E1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 0.15W 1% 1605
M55342K04B30E1RWSV
RES 30.1K OHM 0.15W 1% 1605 M55342K04B30E1RWSV
RES 30.1Kohm 0.15W 1% 1605

RES 30.1Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B30E1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B30E1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B30E1RWSV-ND
30.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

30.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B30E1RWSV 764-M55342K04B30E1RWSV-ND
Product Name RES 30.1K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers