Vishay Intertechnology, Inc. RES 30.1K OHM 0.15W 0.1% 1605 M55342K04B30B1RWS

Description
RES 30.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 30.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 0.15W 0.1% 1605 - M55342K04B30B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 0.15W 0.1% 1605
M55342K04B30B1RWS
RES 30.1K OHM 0.15W 0.1% 1605 M55342K04B30B1RWS
RES 30.1Kohm 0.15W 0.1% 1605

RES 30.1Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B30B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B30B1RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B30B1RWS-ND
30.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

30.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B30B1RWS 764-M55342K04B30B1RWS-ND
Product Name RES 30.1K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details