Vishay Precision Group Rcwpm-5150 300K 2% K M55342K04B300Hr Tsl Vishay M55342K04B300HRWL

Description
RCWPM-5150 300K 2% K M55342K04B300HR TSL
Description
RCWPM-5150 300K 2% K M55342K04B300HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 300K 2% K M55342K04B300Hr Tsl Vishay - 20P7245 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 300K 2% K M55342K04B300Hr Tsl Vishay
20P7245
Rcwpm-5150 300K 2% K M55342K04B300Hr Tsl Vishay 20P7245
RCWPM-5150 300K 2% K M55342K04B300HR TSL

RCWPM-5150 300K 2% K M55342K04B300HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7245
Product Name Rcwpm-5150 300K 2% K M55342K04B300Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details