Vishay Precision Group Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B2H70RSU

Description
Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B2H70RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B2H70RSU
Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B2H70RSU
Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 2.7 Kohm 0.01% Vishay - 56C4332 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 2.7 Kohm 0.01% Vishay
56C4332
M55342 100 Ppm 04 Case Size 2.7 Kohm 0.01% Vishay 56C4332
M55342 100 ppm 04 Case Size 2.7 kOhm 0.01%

M55342 100 ppm 04 Case Size 2.7 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B2H70RSU 56C4332
Product Name Res Thin Film 1505 2.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 2.7 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers