Vishay Precision Group Rcwpm-5150 2.2K 2% K M55342K04B2H20R Rsl Vishay M55342K04B2H20RUL

Description
RCWPM-5150 2.2K 2% K M55342K04B2H20R RSL
Description
RCWPM-5150 2.2K 2% K M55342K04B2H20R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 2.2K 2% K M55342K04B2H20R Rsl Vishay - 20P6652 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 2.2K 2% K M55342K04B2H20R Rsl Vishay
20P6652
Rcwpm-5150 2.2K 2% K M55342K04B2H20R Rsl Vishay 20P6652
RCWPM-5150 2.2K 2% K M55342K04B2H20R RSL

RCWPM-5150 2.2K 2% K M55342K04B2H20R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6652
Product Name Rcwpm-5150 2.2K 2% K M55342K04B2H20R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details