Vishay Precision Group Rcwpm-5150 2.37K 1% K M55342K04B2E37S Ts Vishay M55342K04B2E37SWL

Description
RCWPM-5150 2.37K 1% K M55342K04B2E37S TS
Description
RCWPM-5150 2.37K 1% K M55342K04B2E37S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 2.37K 1% K M55342K04B2E37S Ts Vishay - 20P6601 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 2.37K 1% K M55342K04B2E37S Ts Vishay
20P6601
Rcwpm-5150 2.37K 1% K M55342K04B2E37S Ts Vishay 20P6601
RCWPM-5150 2.37K 1% K M55342K04B2E37S TS

RCWPM-5150 2.37K 1% K M55342K04B2E37S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6601
Product Name Rcwpm-5150 2.37K 1% K M55342K04B2E37S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details