Vishay Precision Group Rcwpm-5150 2.1K 1% K M55342K04B2E10R Tsl Vishay M55342K04B2E10RWL

Description
RCWPM-5150 2.1K 1% K M55342K04B2E10R TSL
Description
RCWPM-5150 2.1K 1% K M55342K04B2E10R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 2.1K 1% K M55342K04B2E10R Tsl Vishay - 20P6575 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 2.1K 1% K M55342K04B2E10R Tsl Vishay
20P6575
Rcwpm-5150 2.1K 1% K M55342K04B2E10R Tsl Vishay 20P6575
RCWPM-5150 2.1K 1% K M55342K04B2E10R TSL

RCWPM-5150 2.1K 1% K M55342K04B2E10R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6575
Product Name Rcwpm-5150 2.1K 1% K M55342K04B2E10R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details