Vishay Intertechnology, Inc. RES 2K OHM 0.15W 1% 1605 M55342K04B2E00RWSV

Description
RES 2Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 2Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 0.15W 1% 1605 - M55342K04B2E00RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 0.15W 1% 1605
M55342K04B2E00RWSV
RES 2K OHM 0.15W 1% 1605 M55342K04B2E00RWSV
RES 2Kohm 0.15W 1% 1605

RES 2Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B2E00RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B2E00RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B2E00RWSV-ND
2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B2E00RWSV 764-M55342K04B2E00RWSV-ND
Product Name RES 2K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers