Vishay Intertechnology, Inc. RES 2.77K OHM 0.15W 0.1% 1605 M55342K04B2B77RWS

Description
RES 2.77Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 2.77Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.77K OHM 0.15W 0.1% 1605 - M55342K04B2B77RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.77K OHM 0.15W 0.1% 1605
M55342K04B2B77RWS
RES 2.77K OHM 0.15W 0.1% 1605 M55342K04B2B77RWS
RES 2.77Kohm 0.15W 0.1% 1605

RES 2.77Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B2B77RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B2B77RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B2B77RWS-ND
2.77 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.77 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B2B77RWS 764-M55342K04B2B77RWS-ND
Product Name RES 2.77K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 2770 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details