Vishay Intertechnology, Inc. RES 2.58K OHM 0.15W 0.1% 1605 M55342K04B2B58RT5

Description
RES 2.58Kohm 0.15W 0.1% 1605
Request a Quote
Description
RES 2.58Kohm 0.15W 0.1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.58K OHM 0.15W 0.1% 1605 - M55342K04B2B58RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 0.15W 0.1% 1605
M55342K04B2B58RT5
RES 2.58K OHM 0.15W 0.1% 1605 M55342K04B2B58RT5
RES 2.58Kohm 0.15W 0.1% 1605

RES 2.58Kohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B2B58RT5
Product Name RES 2.58K OHM 0.15W 0.1% 1605
Resistance Range 2580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers