Vishay Intertechnology, Inc. RES 2.37K OHM 0.15W 0.1% 1605 M55342K04B2B37RWS

Description
RES 2.37Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 2.37Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 0.15W 0.1% 1605 - M55342K04B2B37RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 0.15W 0.1% 1605
M55342K04B2B37RWS
RES 2.37K OHM 0.15W 0.1% 1605 M55342K04B2B37RWS
RES 2.37Kohm 0.15W 0.1% 1605

RES 2.37Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B2B37RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B2B37RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B2B37RWS-ND
2.37 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.37 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B2B37RWS 764-M55342K04B2B37RWS-ND
Product Name RES 2.37K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers