Vishay Intertechnology, Inc. RES 2.34K OHM 0.15W 0.1% 1605 M55342K04B2B34RTI

Description
RES 2.34Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 2.34Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.34K OHM 0.15W 0.1% 1605 - M55342K04B2B34RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.34K OHM 0.15W 0.1% 1605
M55342K04B2B34RTI
RES 2.34K OHM 0.15W 0.1% 1605 M55342K04B2B34RTI
RES 2.34Kohm 0.15W 0.1% 1605

RES 2.34Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B2B34RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B2B34RTITR-ND
Chip Resistor - Surface Mount 764-M55342K04B2B34RTITR-ND
2.34 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.34 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B2B34RTI 764-M55342K04B2B34RTITR-ND
Product Name RES 2.34K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 2340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details