Vishay Intertechnology, Inc. RES 2.32K OHM 0.15W 0.1% 1605 M55342K04B2B32RWS

Description
RES 2.32Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 2.32Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 0.15W 0.1% 1605 - M55342K04B2B32RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 0.15W 0.1% 1605
M55342K04B2B32RWS
RES 2.32K OHM 0.15W 0.1% 1605 M55342K04B2B32RWS
RES 2.32Kohm 0.15W 0.1% 1605

RES 2.32Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B2B32RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B2B32RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B2B32RWS-ND
2.32 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.32 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B2B32RWS 764-M55342K04B2B32RWS-ND
Product Name RES 2.32K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 2320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers