Vishay Intertechnology, Inc. RES 2.21K OHM 0.15W 0.1% 1605 M55342K04B2B21RWS

Description
RES 2.21Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 2.21Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 0.15W 0.1% 1605 - M55342K04B2B21RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 0.15W 0.1% 1605
M55342K04B2B21RWS
RES 2.21K OHM 0.15W 0.1% 1605 M55342K04B2B21RWS
RES 2.21Kohm 0.15W 0.1% 1605

RES 2.21Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B2B21RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B2B21RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B2B21RWS-ND
2.21 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.21 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B2B21RWS 764-M55342K04B2B21RWS-ND
Product Name RES 2.21K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9313FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details