Vishay Intertechnology, Inc. RES 294 OHM 0.15W 0.1% 1605 M55342K04B294ARWS

Description
RES 294ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 294ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 0.15W 0.1% 1605 - M55342K04B294ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 0.15W 0.1% 1605
M55342K04B294ARWS
RES 294 OHM 0.15W 0.1% 1605 M55342K04B294ARWS
RES 294ohm 0.15W 0.1% 1605

RES 294ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B294ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B294ARWS-ND
Chip Resistor - Surface Mount 764-M55342K04B294ARWS-ND
294 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

294 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B294ARWS 764-M55342K04B294ARWS-ND
Product Name RES 294 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details