Vishay Intertechnology, Inc. RES 287K OHM 0.15W 0.1% 1605 M55342K04B287BRWS

Description
RES 287Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 287Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 0.15W 0.1% 1605 - M55342K04B287BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 0.15W 0.1% 1605
M55342K04B287BRWS
RES 287K OHM 0.15W 0.1% 1605 M55342K04B287BRWS
RES 287Kohm 0.15W 0.1% 1605

RES 287Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B287BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B287BRWS-ND
Chip Resistor - Surface Mount 764-M55342K04B287BRWS-ND
287 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

287 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B287BRWS 764-M55342K04B287BRWS-ND
Product Name RES 287K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details