Vishay Precision Group Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B27K0RS6

Description
Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B27K0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B27K0RS6
Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B27K0RS6
Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,27Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C4892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,27Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C4892
Resistor,thick Film,27Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C4892
Resistor,Thick Film,27KOhms,40WV,5+ /-% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,27KOhms,40WV,5+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B27K0RS6 56C4892
Product Name Res Thin Film 1505 27K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,27Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers