Vishay Intertechnology, Inc. Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R M55342K04B27H0MS3

Description
Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R - M55342K04B27H0MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R
M55342K04B27H0MS3
Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R M55342K04B27H0MS3
Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B27H0MS3
Product Name Res Thin Film 1505 27K Ohm 2% 3/20W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers