Vishay Precision Group Rcwpm-5150 270K 2% K M55342K04B270Hp Rsl Vishay M55342K04B270HPUL

Description
RCWPM-5150 270K 2% K M55342K04B270HP RSL
Description
RCWPM-5150 270K 2% K M55342K04B270HP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 270K 2% K M55342K04B270Hp Rsl Vishay - 20P7044 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 270K 2% K M55342K04B270Hp Rsl Vishay
20P7044
Rcwpm-5150 270K 2% K M55342K04B270Hp Rsl Vishay 20P7044
RCWPM-5150 270K 2% K M55342K04B270HP RSL

RCWPM-5150 270K 2% K M55342K04B270HP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7044
Product Name Rcwpm-5150 270K 2% K M55342K04B270Hp Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers