Vishay Precision Group Rcwpm-5150 26.7K 1% K M55342K04B26E7S Ts Vishay M55342K04B26E7SWL

Description
RCWPM-5150 26.7K 1% K M55342K04B26E7S TS
Description
RCWPM-5150 26.7K 1% K M55342K04B26E7S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 26.7K 1% K M55342K04B26E7S Ts Vishay - 20P6995 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 26.7K 1% K M55342K04B26E7S Ts Vishay
20P6995
Rcwpm-5150 26.7K 1% K M55342K04B26E7S Ts Vishay 20P6995
RCWPM-5150 26.7K 1% K M55342K04B26E7S TS

RCWPM-5150 26.7K 1% K M55342K04B26E7S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6995
Product Name Rcwpm-5150 26.7K 1% K M55342K04B26E7S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details