Vishay Precision Group Rcwpm-5150 26.1K 1% K M55342K04B26E1S Ts Vishay M55342K04B26E1SWL

Description
RCWPM-5150 26.1K 1% K M55342K04B26E1S TS
Description
RCWPM-5150 26.1K 1% K M55342K04B26E1S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 26.1K 1% K M55342K04B26E1S Ts Vishay - 20P6991 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 26.1K 1% K M55342K04B26E1S Ts Vishay
20P6991
Rcwpm-5150 26.1K 1% K M55342K04B26E1S Ts Vishay 20P6991
RCWPM-5150 26.1K 1% K M55342K04B26E1S TS

RCWPM-5150 26.1K 1% K M55342K04B26E1S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6991
Product Name Rcwpm-5150 26.1K 1% K M55342K04B26E1S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details