Vishay Precision Group Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B26D7RSU

Description
Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B26D7RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B26D7RSU
Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B26D7RSU
Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 26.7 Ohm 0.01% Vishay - 56C4809 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 26.7 Ohm 0.01% Vishay
56C4809
M55342 100 Ppm 04 Case Size 26.7 Ohm 0.01% Vishay 56C4809
M55342 100 ppm 04 Case Size 26.7 Ohm 0.01%

M55342 100 ppm 04 Case Size 26.7 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B26D7RSU 56C4809
Product Name Res Thin Film 1505 26.7 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 26.7 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details