Vishay Intertechnology, Inc. RES 24.9K OHM 0.15W 1% 1605 M55342K04B24E9RWSV

Description
RES 24.9Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 24.9Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 0.15W 1% 1605 - M55342K04B24E9RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 0.15W 1% 1605
M55342K04B24E9RWSV
RES 24.9K OHM 0.15W 1% 1605 M55342K04B24E9RWSV
RES 24.9Kohm 0.15W 1% 1605

RES 24.9Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B24E9RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B24E9RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B24E9RWSV-ND
24.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

24.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B24E9RWSV 764-M55342K04B24E9RWSV-ND
Product Name RES 24.9K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details