Vishay Precision Group Rcwpm-5150 24.9K 1% K M55342K04B24E9P Ts Vishay M55342K04B24E9PWL

Description
RCWPM-5150 24.9K 1% K M55342K04B24E9P TS
Description
RCWPM-5150 24.9K 1% K M55342K04B24E9P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 24.9K 1% K M55342K04B24E9P Ts Vishay - 20P6907 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 24.9K 1% K M55342K04B24E9P Ts Vishay
20P6907
Rcwpm-5150 24.9K 1% K M55342K04B24E9P Ts Vishay 20P6907
RCWPM-5150 24.9K 1% K M55342K04B24E9P TS

RCWPM-5150 24.9K 1% K M55342K04B24E9P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6907
Product Name Rcwpm-5150 24.9K 1% K M55342K04B24E9P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details