Vishay Precision Group Rcwpm-5150 24.9 1% K M55342K04B24D9S Tsl Vishay M55342K04B24D9SWL

Description
RCWPM-5150 24.9 1% K M55342K04B24D9S TSL
Description
RCWPM-5150 24.9 1% K M55342K04B24D9S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 24.9 1% K M55342K04B24D9S Tsl Vishay - 20P6899 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 24.9 1% K M55342K04B24D9S Tsl Vishay
20P6899
Rcwpm-5150 24.9 1% K M55342K04B24D9S Tsl Vishay 20P6899
RCWPM-5150 24.9 1% K M55342K04B24D9S TSL

RCWPM-5150 24.9 1% K M55342K04B24D9S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6899
Product Name Rcwpm-5150 24.9 1% K M55342K04B24D9S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers