Vishay Precision Group Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B249ERSU

Description
Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B249ERSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B249ERSU
Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B249ERSU
Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 249 Kohm 0.01% Vishay - 56C4778 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 249 Kohm 0.01% Vishay
56C4778
M55342 100 Ppm 04 Case Size 249 Kohm 0.01% Vishay 56C4778
M55342 100 ppm 04 Case Size 249 kOhm 0.01%

M55342 100 ppm 04 Case Size 249 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B249ERSU 56C4778
Product Name Res Thin Film 1505 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 249 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details