Vishay Precision Group Rcwpm-5150 249 1% K M55342K04B249Dm Tsl Vishay M55342K04B249DMWL

Description
RCWPM-5150 249 1% K M55342K04B249DM TSL
Description
RCWPM-5150 249 1% K M55342K04B249DM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 249 1% K M55342K04B249Dm Tsl Vishay - 20P6955 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 249 1% K M55342K04B249Dm Tsl Vishay
20P6955
Rcwpm-5150 249 1% K M55342K04B249Dm Tsl Vishay 20P6955
RCWPM-5150 249 1% K M55342K04B249DM TSL

RCWPM-5150 249 1% K M55342K04B249DM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6955
Product Name Rcwpm-5150 249 1% K M55342K04B249Dm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details