Vishay Precision Group Rcwpm-5150 23.7K 1% K M55342K04B23E7M Rs Vishay M55342K04B23E7MUL

Description
RCWPM-5150 23.7K 1% K M55342K04B23E7M RS
Description
RCWPM-5150 23.7K 1% K M55342K04B23E7M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 23.7K 1% K M55342K04B23E7M Rs Vishay - 20P6870 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 23.7K 1% K M55342K04B23E7M Rs Vishay
20P6870
Rcwpm-5150 23.7K 1% K M55342K04B23E7M Rs Vishay 20P6870
RCWPM-5150 23.7K 1% K M55342K04B23E7M RS

RCWPM-5150 23.7K 1% K M55342K04B23E7M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6870
Product Name Rcwpm-5150 23.7K 1% K M55342K04B23E7M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers