Vishay Intertechnology, Inc. RES 22 OHM 0.15W 1% 1605 M55342K04B22D0RWSV

Description
RES 22ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 22ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 0.15W 1% 1605 - M55342K04B22D0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 0.15W 1% 1605
M55342K04B22D0RWSV
RES 22 OHM 0.15W 1% 1605 M55342K04B22D0RWSV
RES 22ohm 0.15W 1% 1605

RES 22ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B22D0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B22D0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B22D0RWSV-ND
22 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B22D0RWSV 764-M55342K04B22D0RWSV-ND
Product Name RES 22 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details