Vishay Intertechnology, Inc. RES 22.1K OHM 0.15W 0.1% 1605 M55342K04B22B1RWS

Description
RES 22.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 22.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 0.15W 0.1% 1605 - M55342K04B22B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 0.15W 0.1% 1605
M55342K04B22B1RWS
RES 22.1K OHM 0.15W 0.1% 1605 M55342K04B22B1RWS
RES 22.1Kohm 0.15W 0.1% 1605

RES 22.1Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B22B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B22B1RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B22B1RWS-ND
22.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B22B1RWS 764-M55342K04B22B1RWS-ND
Product Name RES 22.1K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details