Vishay Precision Group Rcwpm-5150 21 1% K M55342K04B21D0R Rsl Vishay M55342K04B21D0RUL

Description
RCWPM-5150 21 1% K M55342K04B21D0R RSL
Description
RCWPM-5150 21 1% K M55342K04B21D0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 21 1% K M55342K04B21D0R Rsl Vishay - 20P6760 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 21 1% K M55342K04B21D0R Rsl Vishay
20P6760
Rcwpm-5150 21 1% K M55342K04B21D0R Rsl Vishay 20P6760
RCWPM-5150 21 1% K M55342K04B21D0R RSL

RCWPM-5150 21 1% K M55342K04B21D0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6760
Product Name Rcwpm-5150 21 1% K M55342K04B21D0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details