Vishay Intertechnology, Inc. RES 21.8K OHM 0.15W 0.1% 1605 M55342K04B21B8RWS

Description
RES 21.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 21.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.8K OHM 0.15W 0.1% 1605 - M55342K04B21B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8K OHM 0.15W 0.1% 1605
M55342K04B21B8RWS
RES 21.8K OHM 0.15W 0.1% 1605 M55342K04B21B8RWS
RES 21.8Kohm 0.15W 0.1% 1605

RES 21.8Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B21B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B21B8RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B21B8RWS-ND
21.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

21.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B21B8RWS 764-M55342K04B21B8RWS-ND
Product Name RES 21.8K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 21800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details